ITT CANNON
CA3106E32-15PDNF80 -- ER 8C 6#12 2#0 PIN PLUG ITT CANNON
ITT Cannon
Er 8C 6#12 2#0 Pin Plug Itt Cannon
CA3106E32-15PDNF80
Description
ER 8C 6#12 2#0 PIN PLUG
Description
ER 8C 6#12 2#0 PIN PLUG
Suppliers
Er 8C 6#12 2#0 Pin Plug Itt Cannon
99J4232
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
99J4232 |
|
Product Name
|
Er 8C 6#12 2#0 Pin Plug Itt Cannon |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
22 AWG
View Details