The Circular Connector, Plug, 32-15, Cable, part number CA3106E32-15PB01, is designed for robust applications requiring a bayonet coupling mechanism. It features a straight plug shell style and accommodates a contact arrangement of 32-15, with a total of 8 contacts. The connector supports crimp pin contact types and is rated for a maximum contact rating of 245 A at +20 °C for size 500 contacts and 41 A for size 25 contacts. Constructed from aluminum alloy with olive drab chromate over cadmium plating, the connector is built to withstand harsh environments, offering IP67 and IP68 ratings for water and dust resistance. It operates effectively within a temperature range of -55°C to +125°C and has a high insulator resistance exceeding 1000 MΩ. The connector is also resistant to salt spray for up to 500 hours and can endure a minimum of 500 mating cycles. Engineers considering this connector should note its specifications for wire stripping lengths, contact retention forces, and coupling torque requirements, which are essential for proper installation and performance in demanding applications.
CIRCULAR CONNECTOR, PLUG, 32-15, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:32-15 RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 24K9719 |
| Product Name | Circular Connector, Plug, 32-15, Cable; Product Range Itt Cannon |
| Connector Type | Circular / Cylindrical Connectors |