ITT Cannon Er 43C 43#16 Pin Plug Itt Cannon CA3106E28A51PF42

Description
ER 43C 43#16 PIN PLUG
Request a Quote
Description
ER 43C 43#16 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3106E28A51PF42 - PEI-Genesis
Philadelphia, PA, United States
ER 43C 43#16 PIN PLUG

ER 43C 43#16 PIN PLUG

Buy Now
Er 43C 43#16 Pin Plug Itt Cannon - 64W3670 - Newark, An Avnet Company
Chicago, IL, United States
Er 43C 43#16 Pin Plug Itt Cannon
64W3670
Er 43C 43#16 Pin Plug Itt Cannon 64W3670
ER 43C 43#16 PIN PLUG

ER 43C 43#16 PIN PLUG

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3106E28A51PF42 64W3670
Product Name Er 43C 43#16 Pin Plug Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

CFast Card Card Kits -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type PC Card Connector
View Details
GX12 Female Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
128 Position Hermetic Bulkhead Connector - 24060 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
M39029 Connectors, Size 16 Pin - 190735 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details