ITT Cannon Circular Connector, Plug, 28-9, Cable; Product Range Itt Cannon CA3106E28-9SBF80

Description
CIRCULAR CONNECTOR, PLUG, 28-9, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:28-9 RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 28-9, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:28-9 RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 28-9, Cable; Product Range Itt Cannon - 99J4121 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 28-9, Cable; Product Range Itt Cannon
99J4121
Circular Connector, Plug, 28-9, Cable; Product Range Itt Cannon 99J4121
CIRCULAR CONNECTOR, PLUG, 28-9, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:28-9 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 28-9, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:28-9 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 99J4121
Product Name Circular Connector, Plug, 28-9, Cable; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2002-2202/099-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers