ITT Cannon Circular Connector, Plug, 28-5, Cable; Product Range Itt Cannon CA3106E28-5SBF80A232

Description
CIRCULAR CONNECTOR, PLUG, 28-5, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:28-5 RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 28-5, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:28-5 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 28-5, Cable; Product Range Itt Cannon - 10R2746 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 28-5, Cable; Product Range Itt Cannon
10R2746
Circular Connector, Plug, 28-5, Cable; Product Range Itt Cannon 10R2746
CIRCULAR CONNECTOR, PLUG, 28-5, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:28-5 RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 28-5, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:28-5 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 10R2746
Product Name Circular Connector, Plug, 28-5, Cable; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data