ITT Cannon Circular Connector, Plug, 28-5, Cable; Product Range Itt Cannon CA3106E28-5SB14

Description
CIRCULAR CONNECTOR, PLUG, 28-5, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:28-5 RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 28-5, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:28-5 RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 28-5, Cable; Product Range Itt Cannon - 99J4080 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 28-5, Cable; Product Range Itt Cannon
99J4080
Circular Connector, Plug, 28-5, Cable; Product Range Itt Cannon 99J4080
CIRCULAR CONNECTOR, PLUG, 28-5, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:28-5 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 28-5, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:28-5 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 99J4080
Product Name Circular Connector, Plug, 28-5, Cable; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Multipin Connector, 5 Pin, 500 Volts, 3.5 Amps Per Pin - A1420-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
50 OHM ARINC/M39029 Connector, ARINC 404 Size 1 - 190619 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Low Loss Coaxial Connectors: Type N, TNC & SMA & 2.4 mm Interfaces -  - Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector
View Details
BrightConnX™ Rugged MRD - MRDBG09L13000 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder Cup
Voltage Rating 250 volts
Current Rating 5.0 amps
View Details
4 suppliers