ITT Cannon Circular Connector, Plug, 28-51, Cable; Product Range Itt Cannon CA3106E28-51SB02A176

Description
CIRCULAR CONNECTOR, PLUG, 28-51, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:28-51RoH S Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 28-51, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:28-51RoH S Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 28-51, Cable; Product Range Itt Cannon - 99J4102 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 28-51, Cable; Product Range Itt Cannon
99J4102
Circular Connector, Plug, 28-51, Cable; Product Range Itt Cannon 99J4102
CIRCULAR CONNECTOR, PLUG, 28-51, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:28-51RoH S Compliant: No

CIRCULAR CONNECTOR, PLUG, 28-51, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:28-51RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 99J4102
Product Name Circular Connector, Plug, 28-51, Cable; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 4 Positions - 80203-504B4L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Automotive Connector; Coaxial Connector; D-Sub Connector; Military Connector; USB
View Details