ITT Cannon Circular Connector, Plug, 28-51, Cable; Product Range Itt Cannon CA3106E28-51PBF97

Description
CB 12C 12#12 PIN PLUG
Request a Quote Datasheet
Description
CB 12C 12#12 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3106E28-51PBF97 - PEI-Genesis
Philadelphia, PA, United States
CB 12C 12#12 PIN PLUG

CB 12C 12#12 PIN PLUG

Buy Now
Circular Connector, Plug, 28-51, Cable; Product Range Itt Cannon - 02M2469 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 28-51, Cable; Product Range Itt Cannon
02M2469
Circular Connector, Plug, 28-51, Cable; Product Range Itt Cannon 02M2469
CIRCULAR CONNECTOR, PLUG, 28-51, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:28-51 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 28-51, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:28-51 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3106E28-51PBF97 02M2469
Product Name Circular Connector, Plug, 28-51, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC 90° Plug - 190609 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details
Cable Connectors - NCN-FHCB-RG316D-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details