ITT Cannon Circular Connector, Plug, 28-51, Cable; Product Range Itt Cannon CA3106E28-51PB

Description
CAB 12C 12#12 PIN PLUG
Request a Quote Datasheet
Description
CAB 12C 12#12 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3106E28-51PB - PEI-Genesis
Philadelphia, PA, United States
CAB 12C 12#12 PIN PLUG

CAB 12C 12#12 PIN PLUG

Buy Now
Circular Connector, Plug, 28-51, Cable; Product Range Itt Cannon - 29C6152 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 28-51, Cable; Product Range Itt Cannon
29C6152
Circular Connector, Plug, 28-51, Cable; Product Range Itt Cannon 29C6152
CIRCULAR CONNECTOR, PLUG, 28-51, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:28-51 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 28-51, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:28-51 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3106E28-51PB 29C6152
Product Name Circular Connector, Plug, 28-51, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Magnetic Charging Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Video Display Connectors Series - Mini Display Port Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
50 Ohm TNC Connector, TNC 90° Plug - 190509A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details