ITT Cannon Circular Connector, Plug, 28-22, Cable; Product Range Itt Cannon CA3106E28-22SB14

Description
CIRCULAR CONNECTOR, PLUG, 28-22, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:28-22 RoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, 28-22, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:28-22 RoHS Compliant: No
Datasheet
Datasheet Summary
Powered by GS/AI

The CA3106E28-22SB14 is a circular connector plug designed for cable applications, featuring a straight plug shell style and a bayonet coupling mechanism. It accommodates a contact arrangement of 28-22, with a total of six contacts, including three size 160 contacts and three size 15 contacts. The connector is constructed from an aluminum alloy shell with olive drab chromate plating over cadmium, ensuring durability and resistance to environmental factors. This connector supports a contact rating of 22 A for size 15 contacts and up to 135 A for size 160 contacts at 20 °C. It has a low contact resistance of 6 mΩ for size 15 and 0.5 mΩ for size 160 contacts. The operating temperature range is from -55 °C to +125 °C, and it is rated for IP67 and IP68 protection, making it suitable for harsh environments. The connector also features a high insulator resistance of over 1000 MΩ and can withstand a test voltage of 2500 Vrms. With a minimum of 500 mating cycles and a robust design, this connector is ideal for applications requiring reliable performance in demanding conditions.

Datasheet Summary
Powered by GS/AI

The CA3106E28-22SB14 is a circular connector plug designed for cable applications, featuring a straight plug shell style and a bayonet coupling mechanism. It accommodates a contact arrangement of 28-22, with a total of six contacts, including three size 160 contacts and three size 15 contacts. The connector is constructed from an aluminum alloy shell with olive drab chromate plating over cadmium, ensuring durability and resistance to environmental factors. This connector supports a contact rating of 22 A for size 15 contacts and up to 135 A for size 160 contacts at 20 °C. It has a low contact resistance of 6 mΩ for size 15 and 0.5 mΩ for size 160 contacts. The operating temperature range is from -55 °C to +125 °C, and it is rated for IP67 and IP68 protection, making it suitable for harsh environments. The connector also features a high insulator resistance of over 1000 MΩ and can withstand a test voltage of 2500 Vrms. With a minimum of 500 mating cycles and a robust design, this connector is ideal for applications requiring reliable performance in demanding conditions.

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 28-22, Cable; Product Range Itt Cannon - 99J4054 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 28-22, Cable; Product Range Itt Cannon
99J4054
Circular Connector, Plug, 28-22, Cable; Product Range Itt Cannon 99J4054
CIRCULAR CONNECTOR, PLUG, 28-22, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:28-22 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 28-22, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:28-22 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 99J4054
Product Name Circular Connector, Plug, 28-22, Cable; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data