ITT Cannon Circular Connector, Plug, 28-22, Cable; Product Range Itt Cannon CA3106E28-22PWBF80

Description
CAB 6C 3#16 3#4PIN PLUG
Request a Quote Datasheet
Description
CAB 6C 3#16 3#4PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3106E28-22PWBF80 - PEI-Genesis
Philadelphia, PA, United States
CAB 6C 3#16 3#4PIN PLUG

CAB 6C 3#16 3#4PIN PLUG

Buy Now
Circular Connector, Plug, 28-22, Cable; Product Range Itt Cannon - 99J4041 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 28-22, Cable; Product Range Itt Cannon
99J4041
Circular Connector, Plug, 28-22, Cable; Product Range Itt Cannon 99J4041
CIRCULAR CONNECTOR, PLUG, 28-22, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:28-22 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 28-22, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:28-22 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3106E28-22PWBF80 99J4041
Product Name Circular Connector, Plug, 28-22, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data