ITT Cannon Circular Connector, Plug, 28-22, Cable; Product Range Itt Cannon CA3106E28-22PBF42

Description
CB 6C 3#4 3#16 PIN PLUG
Request a Quote Datasheet
Description
CB 6C 3#4 3#16 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3106E28-22PBF42 - PEI-Genesis
Philadelphia, PA, United States
CB 6C 3#4 3#16 PIN PLUG

CB 6C 3#4 3#16 PIN PLUG

Buy Now
Circular Connector, Plug, 28-22, Cable; Product Range Itt Cannon - 94T0368 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 28-22, Cable; Product Range Itt Cannon
94T0368
Circular Connector, Plug, 28-22, Cable; Product Range Itt Cannon 94T0368
CIRCULAR CONNECTOR, PLUG, 28-22, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:28-22 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 28-22, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:28-22 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3106E28-22PBF42 94T0368
Product Name Circular Connector, Plug, 28-22, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

SBS ® 75G Silver Plated Pre-Mate Wire Contacts #8 AWG - 1340G2-BK - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
3 suppliers
Coaxial Connector (RF) Adapters - ABD.00.250.NTM-ND - DigiKey
Specs
Connector Type Coaxial Connector; RF and Microwave Connector
Gender Female / Jack
Mounting Panel Mount
View Details
4 suppliers
DIN 41612 - Z6564-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Mounting Through Hole
Current Rating 2.0 amps
View Details
3 suppliers