ITT Cannon Circular Connector, Plug, 28-22, Cable; Product Range Itt Cannon CA3106E28-22PB13

Description
CAB 6C 3#16 3#4 PIN PLUG
Request a Quote Datasheet
Description
CAB 6C 3#16 3#4 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3106E28-22PB13 - PEI-Genesis
Philadelphia, PA, United States
CAB 6C 3#16 3#4 PIN PLUG

CAB 6C 3#16 3#4 PIN PLUG

Buy Now
Circular Connector, Plug, 28-22, Cable; Product Range Itt Cannon - 99J4034 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 28-22, Cable; Product Range Itt Cannon
99J4034
Circular Connector, Plug, 28-22, Cable; Product Range Itt Cannon 99J4034
CIRCULAR CONNECTOR, PLUG, 28-22, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:28-22 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 28-22, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:28-22 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3106E28-22PB13 99J4034
Product Name Circular Connector, Plug, 28-22, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 027-6A03-SAB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination BGA
Voltage Rating 750 volts
View Details
Specs
Gender Female / Jack
Termination Crimp
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2002-3217-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details