ITT Cannon Circular Connector, Plug, 28-21, Cable; Product Range Itt Cannon CA3106E28-21SBA232

Description
CAB 37C 37#16 SKT PLUG
Request a Quote Datasheet
Description
CAB 37C 37#16 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3106E28-21SBA232 - PEI-Genesis
Philadelphia, PA, United States
CAB 37C 37#16 SKT PLUG

CAB 37C 37#16 SKT PLUG

Buy Now
Circular Connector, Plug, 28-21, Cable; Product Range Itt Cannon - 99J3968 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 28-21, Cable; Product Range Itt Cannon
99J3968
Circular Connector, Plug, 28-21, Cable; Product Range Itt Cannon 99J3968
CIRCULAR CONNECTOR, PLUG, 28-21, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:37Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet; Contact Plating:Silver RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 28-21, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:37Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet; Contact Plating:Silver RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3106E28-21SBA232 99J3968
Product Name Circular Connector, Plug, 28-21, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

100 Position Hermetic Bulkhead Connector - 24059 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
Mating Connector/Plugs - PT01A-10-6P(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 7909D4 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details