ITT Cannon Circular Connector, Plug, 28-21, Cable; Product Range Itt Cannon CA3106E28-21SBA176

Description
CAB 37C 37#16 SKT PLUG
Request a Quote
Description
CAB 37C 37#16 SKT PLUG
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector, Plug, 28-21, Cable, part number CA3106E28-21SBA176, is designed for robust applications requiring reliable connectivity. It features a straight plug shell style with a bayonet coupling mechanism, ensuring secure connections. The connector has 37 contacts of size 16, utilizing solder cup contact types with gold plating for enhanced conductivity. This connector operates effectively within a temperature range of -55°C to +125°C and is rated for a contact current of 22 A at +20°C. It offers a high insulator resistance exceeding 1000 MΩ and can withstand a test voltage of 2000 Vrms. The connector is also rated IP67 and IP68, providing protection against dust and water ingress under specified conditions. Constructed from aluminum alloy with olive drab chromate over cadmium plating, this connector is built for durability and resistance to environmental factors, including 500 hours of salt spray resistance. It supports a minimum of 500 mating cycles, making it suitable for applications requiring frequent connections and disconnections.

Datasheet Summary
Powered by GS/AI

The Circular Connector, Plug, 28-21, Cable, part number CA3106E28-21SBA176, is designed for robust applications requiring reliable connectivity. It features a straight plug shell style with a bayonet coupling mechanism, ensuring secure connections. The connector has 37 contacts of size 16, utilizing solder cup contact types with gold plating for enhanced conductivity. This connector operates effectively within a temperature range of -55°C to +125°C and is rated for a contact current of 22 A at +20°C. It offers a high insulator resistance exceeding 1000 MΩ and can withstand a test voltage of 2000 Vrms. The connector is also rated IP67 and IP68, providing protection against dust and water ingress under specified conditions. Constructed from aluminum alloy with olive drab chromate over cadmium plating, this connector is built for durability and resistance to environmental factors, including 500 hours of salt spray resistance. It supports a minimum of 500 mating cycles, making it suitable for applications requiring frequent connections and disconnections.

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3106E28-21SBA176 - PEI-Genesis
Philadelphia, PA, United States
CAB 37C 37#16 SKT PLUG

CAB 37C 37#16 SKT PLUG

Buy Now
Circular Connector, Plug, 28-21, Cable; Product Range Itt Cannon - 71C8073 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 28-21, Cable; Product Range Itt Cannon
71C8073
Circular Connector, Plug, 28-21, Cable; Product Range Itt Cannon 71C8073
CIRCULAR CONNECTOR, PLUG, 28-21, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:37Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 28-21, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:37Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3106E28-21SBA176 71C8073
Product Name Circular Connector, Plug, 28-21, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 7 Pin Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Mating Connector/Plugs - PT01A-10-6P(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details