The Circular Connector, Plug, 28-21, Cable, part number CA3106E28-21PYBF80, is designed for robust applications requiring a reliable connection. It features a straight plug shell style with a bayonet coupling mechanism, ensuring secure mating. The connector accommodates 37 contacts of size 16, utilizing AWG crimp contact type with hard silver plating for enhanced conductivity. This connector operates effectively within a temperature range of -55°C to +125°C and is rated for a contact current of 22 A at +20°C. It has a low contact resistance of 6 mΩ and an insulator resistance exceeding 1000 MΩ, making it suitable for high-performance environments. The connector is also rated for IP67 and IP68 protection, ensuring resistance to dust and water ingress. Constructed from aluminum alloy with olive drab chromate plating, it is designed to withstand harsh conditions, including 500 hours of salt spray resistance. The connector supports a minimum of 500 mating cycles and has a coupling torque specification of 17 Nm maximum for closing. This product is ideal for applications that demand durability and reliability in challenging environments.
CAB 37C 37#16 PIN PLUG
CIRCULAR CONNECTOR, PLUG, 28-21, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:37Contacts;
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon CA3106E28-21PYBF80 | 99J3956 |
| Product Name | Circular Connector, Plug, 28-21, Cable; Product Range Itt Cannon | |
| Gender | Male / Plug |