ITT Cannon
Cb 37C 37#16 Pin Plug Itt Cannon
CA3106E28-21PBF80F0A232
Description
CB 37C 37#16 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
CB 37C 37#16 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Cb 37C 37#16 Pin Plug Itt Cannon
99J3905
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CA3106E28-21PBF80F0A232 |
99J3905 |
|
Product Name
|
|
Cb 37C 37#16 Pin Plug Itt Cannon |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Coaxial Connector
Geometry
Straight
Mounting
Bulkhead
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
4 suppliers