ITT Cannon Circular Connector, Plug, 28-21, Cable; Product Range Itt Cannon CA3106E28-21PB13

Description
CAB 37C 37#16 PIN PLUG
Request a Quote Datasheet
Description
CAB 37C 37#16 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3106E28-21PB13 - PEI-Genesis
Philadelphia, PA, United States
CAB 37C 37#16 PIN PLUG

CAB 37C 37#16 PIN PLUG

Buy Now
Circular Connector, Plug, 28-21, Cable; Product Range Itt Cannon - 99J3917 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 28-21, Cable; Product Range Itt Cannon
99J3917
Circular Connector, Plug, 28-21, Cable; Product Range Itt Cannon 99J3917
CIRCULAR CONNECTOR, PLUG, 28-21, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:37Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:28-21 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 28-21, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:37Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:28-21 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3106E28-21PB13 99J3917
Product Name Circular Connector, Plug, 28-21, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® Pak Hardware Bag for Blindmate Plug with Pins - 110g50 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
BrightConnX™ Rugged MRD - MRDAH06L13000 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder Cup
Voltage Rating 125 volts
Current Rating 5.0 amps
View Details
3 suppliers
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Coaxial Adapters - X221A8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details