The Circular Connector, Plug, 28-21, Cable, part number CA3106E28-21PB06, is designed for robust applications requiring a reliable connection. It features a straight plug shell style with a bayonet coupling mechanism, ensuring secure mating. The connector accommodates 37 contacts of size 16, utilizing solder cup contact type with hard silver plating for enhanced conductivity. This connector operates effectively within a temperature range of -55°C to +125°C and is rated for a contact current of 22 A at +20°C. It has a contact resistance of 6 mΩ and an insulator resistance exceeding 1000 MΩ, ensuring minimal signal loss. The connector is also rated for a test voltage of 2000 Vrms and meets IP67 and IP68 standards for water and dust resistance. Constructed from aluminum alloy with olive drab chromate plating, this connector is built to withstand harsh environments, including 500 hours of salt spray resistance. It supports a minimum of 500 mating cycles, making it suitable for applications requiring durability and longevity. The connector's design includes provisions for harnessing, with specific instructions available for assembly.
CIRCULAR CONNECTOR, PLUG, 28-21, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:37Contacts;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 99J3916 |
| Product Name | Circular Connector, Plug, 28-21, Cable; Product Range Itt Cannon |
| Connector Type | Circular / Cylindrical Connectors |