ITT Cannon Circular Connector, Plug, 28-20, Cable; Product Range Itt Cannon CA3106E28-20PBF42

Description
CIRCULAR CONNECTOR, PLUG, 28-20, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:14Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:28-20 RoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, 28-20, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:14Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:28-20 RoHS Compliant: No
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector, Plug, 28-20, Cable, part number CA3106E28-20PBF42 from Cannon is designed for robust applications requiring reliable connectivity. This connector features a straight plug shell style with a bayonet coupling mechanism, ensuring secure connections. It accommodates a contact arrangement of 10 contacts of size 12 and 4 contacts of size 16, with solder cup contact types. The connector is rated for a maximum contact rating of 22 A at +20 °C for size 15/15S/16/16S contacts and 41 A for size 25/12 contacts. It has a low contact resistance of 6 mΩ for size 15/15S/16/16S and 3 mΩ for size 25/12. The operating voltage is specified for use in accordance with relevant standards for voltages greater than 50V, and it has an insulator resistance exceeding 1000 MΩ. With an ambient temperature range of -55°C to +125°C, this connector is suitable for harsh environments. It meets IP67 and IP68 ratings for dust and water resistance, and has been tested for 500 hours of salt spray resistance. The connector supports a minimum of 500 mating cycles, ensuring durability over time. The shell is made from aluminum alloy with olive drab chromate plating, providing additional corrosion resistance. Engineers seeking a reliable and durable circular connector for demanding applications may find this product suitable for their needs.

Datasheet Summary
Powered by GS/AI

The Circular Connector, Plug, 28-20, Cable, part number CA3106E28-20PBF42 from Cannon is designed for robust applications requiring reliable connectivity. This connector features a straight plug shell style with a bayonet coupling mechanism, ensuring secure connections. It accommodates a contact arrangement of 10 contacts of size 12 and 4 contacts of size 16, with solder cup contact types. The connector is rated for a maximum contact rating of 22 A at +20 °C for size 15/15S/16/16S contacts and 41 A for size 25/12 contacts. It has a low contact resistance of 6 mΩ for size 15/15S/16/16S and 3 mΩ for size 25/12. The operating voltage is specified for use in accordance with relevant standards for voltages greater than 50V, and it has an insulator resistance exceeding 1000 MΩ. With an ambient temperature range of -55°C to +125°C, this connector is suitable for harsh environments. It meets IP67 and IP68 ratings for dust and water resistance, and has been tested for 500 hours of salt spray resistance. The connector supports a minimum of 500 mating cycles, ensuring durability over time. The shell is made from aluminum alloy with olive drab chromate plating, providing additional corrosion resistance. Engineers seeking a reliable and durable circular connector for demanding applications may find this product suitable for their needs.

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 28-20, Cable; Product Range Itt Cannon - 47W5067 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 28-20, Cable; Product Range Itt Cannon
47W5067
Circular Connector, Plug, 28-20, Cable; Product Range Itt Cannon 47W5067
CIRCULAR CONNECTOR, PLUG, 28-20, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:14Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:28-20 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 28-20, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:14Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:28-20 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 47W5067
Product Name Circular Connector, Plug, 28-20, Cable; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data