ITT CANNON
CA3106E28-16PXF42 -- ER 20C 20#16 PIN PLUG ITT CANNON
ITT Cannon
Er 20C 20#16 Pin Plug Itt Cannon
CA3106E28-16PXF42
Description
ER 20C 20#16 PIN PLUG
Description
ER 20C 20#16 PIN PLUG
Suppliers
Er 20C 20#16 Pin Plug Itt Cannon
02P1191
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
02P1191 |
|
Product Name
|
Er 20C 20#16 Pin Plug Itt Cannon |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details