ITT Cannon Circular Connector, Plug, 28-15, Cable; Product Range Itt Cannon CA3106E28-15SBA152

Description
CAB 35C 35#16 SKT PLUG
Request a Quote Datasheet
Description
CAB 35C 35#16 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3106E28-15SBA152 - PEI-Genesis
Philadelphia, PA, United States
CAB 35C 35#16 SKT PLUG

CAB 35C 35#16 SKT PLUG

Buy Now
Circular Connector, Plug, 28-15, Cable; Product Range Itt Cannon - 11J2292 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 28-15, Cable; Product Range Itt Cannon
11J2292
Circular Connector, Plug, 28-15, Cable; Product Range Itt Cannon 11J2292
CIRCULAR CONNECTOR, PLUG, 28-15, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:35Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet; Contact Plating:Silver RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 28-15, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:35Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet; Contact Plating:Silver RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3106E28-15SBA152 11J2292
Product Name Circular Connector, Plug, 28-15, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm C Connector, C 90° Plug - 190807 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
Coaxial Adapters - NASS-B6 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details