ITT Cannon
Cb 35C 35#16 Pin Plug Itt Cannon
CA3106E28-15PB15F0
Description
CB 35C 35#16 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
CB 35C 35#16 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Cb 35C 35#16 Pin Plug Itt Cannon
48Y1140
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CA3106E28-15PB15F0 |
48Y1140 |
|
Product Name
|
|
Cb 35C 35#16 Pin Plug Itt Cannon |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Geometry
Straight
Mounting
Bulkhead
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
4.0 amps
View Details
2 suppliers
Mounting
Inline, Panel/Bulkhead
Current Rating
180.0 to 350.0 amps
View Details
6 suppliers
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details