ITT Cannon Circular Connector, Plug, 28-15, Cable; Product Range Itt Cannon CA3106E28-15PB02A176

Description
CIRCULAR CONNECTOR, PLUG, 28-15, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:35Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:28-15 RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 28-15, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:35Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:28-15 RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 28-15, Cable; Product Range Itt Cannon - 08N3834 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 28-15, Cable; Product Range Itt Cannon
08N3834
Circular Connector, Plug, 28-15, Cable; Product Range Itt Cannon 08N3834
CIRCULAR CONNECTOR, PLUG, 28-15, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:35Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:28-15 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 28-15, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:35Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:28-15 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 08N3834
Product Name Circular Connector, Plug, 28-15, Cable; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

2mm Future Bus Backplane Connectors -  - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Termination Through Hole
Mounting PC Mount
View Details
Hermetic Bulkhead Connector - 24002 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
50 Ohm TNC Bulkhead Jack - 190421(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Female / Jack
Geometry Straight
View Details