Win Source Part Number: 1037577-CA3106E28-12
Category: Connectors, Interconnects>Circul
Series: MIL-DTL-5015, CA
Number of Positions: 26
Color: Olive Drab
Features: Coupling Nut
Connector Type: Plug, Female Sockets
Termination: Solder Cup
Fastening Type: Threaded
Package: Bulk
Contact Material: Copper Alloy
Voltage Rating: 50V
Ingress Protection: IP65 - Dust Tight, Water Resistant
Shielding: Shielded
Orientation: N (Normal)
Standard Package: 1
Shell Size - Insert: 28-12
Contact Finish - Mating: Silver
Mounting Type: Free Hanging (In-Line)
Temperature Range - Operating: -55°C ~ 125°C
Shell Material: Aluminum Alloy
Shell Finish: Olive Drab Cadmium
Insert Material: Polychloroprene
Alternative Parts (Cross-Reference): T 3400 001; 97-4106A-16S-1P; VN01 016 0011 1; VN01 015 0046 1; 97-4106A-20-27P; 97-4106A-14S-2P(621)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 22A
HTSUS: 8536.69.4020
Mfr: ITT Cannon, LLC
Base Product Number: CA310
RoHS Status: RoHS non-compliant
Primary Material: Metal
ER 26C 26#16 SKT PLUG
ER 26C 26#16 SKT PLUG
| Win Source Electronics | PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1037577-CA3106E28-12SK10 | ITT Cannon CA3106E28-12SK10 | 99J3772 |
| Product Name | Connectors, Interconnects - Circular Connectors | Er 26C 26#16 Skt Plug Itt Cannon | |
| Connector Type | Circular / Cylindrical Connectors | ||
| Termination | Solder Cup | ||
| Mounting | Free Hanging (In-Line) |