ITT Cannon Circular Connector, Plug, 28-12, Cable; Product Range Itt Cannon CA3106E28-12SB15

Description
CAB 26C 26#16 SKT PLUG
Request a Quote Datasheet
Description
CAB 26C 26#16 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3106E28-12SB15 - PEI-Genesis
Philadelphia, PA, United States
CAB 26C 26#16 SKT PLUG

CAB 26C 26#16 SKT PLUG

Buy Now
Circular Connector, Plug, 28-12, Cable; Product Range Itt Cannon - 02J5613 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 28-12, Cable; Product Range Itt Cannon
02J5613
Circular Connector, Plug, 28-12, Cable; Product Range Itt Cannon 02J5613
CIRCULAR CONNECTOR, PLUG, 28-12, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:28-12RoH S Compliant: No

CIRCULAR CONNECTOR, PLUG, 28-12, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:28-12RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3106E28-12SB15 02J5613
Product Name Circular Connector, Plug, 28-12, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data