The Circular Connector, Plug, 28-12, Cable, part number CA3106E28-12SB03, is designed for robust applications requiring a reliable connection. It features a straight plug shell style with a bayonet coupling mechanism, ensuring secure mating. The connector accommodates 26 contacts of size 15, utilizing metric crimp contact type with hard silver plating for enhanced conductivity. This connector supports a contact rating of 22 A at +20 °C and has a low contact resistance of 6 mΩ. It is rated for operating voltages above 50V, provided it is used in accordance with relevant standards. The insulator material offers high resistance, exceeding 1000 MΩ, and the connector is tested for a voltage of 2000 Vrms. With an ambient temperature range of -55°C to +125°C, the connector is suitable for harsh environments. It meets IP67 and IP68 standards for dust and water resistance, and it has been tested for 500 hours of salt spray resistance. The connector is constructed from aluminum alloy with olive drab chromate plating, ensuring durability and corrosion resistance. It is designed for a minimum of 500 mating cycles, making it a reliable choice for long-term use.
CIRCULAR CONNECTOR, PLUG, 28-12, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:26Contacts;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 99J3759 |
| Product Name | Circular Connector, Plug, 28-12, Cable; Product Range Itt Cannon |
| Connector Type | Circular / Cylindrical Connectors |