ITT Cannon
Er 26C 26#16 Pin Plug Itt Cannon
CA3106E28-12PF80G13
Description
ER 26C 26#16 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
ER 26C 26#16 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Er 26C 26#16 Pin Plug Itt Cannon
99J3726
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CA3106E28-12PF80G13 |
99J3726 |
|
Product Name
|
|
Er 26C 26#16 Pin Plug Itt Cannon |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Coaxial Connector
Geometry
Straight
Mounting
Bulkhead
View Details
Current Rating
50.0 to 120.0 amps
Contact Size (AWG)
16 AWG
View Details
4 suppliers
Connector Type
D-Sub Connector
Mounting
Free Hanging (In-Line)
View Details