ITT Cannon Circular Connector, Plug, 28-12, Cable; Product Range Itt Cannon CA3106E28-12PB06

Description
CIRCULAR CONNECTOR, PLUG, 28-12, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:26Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:28-12 RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 28-12, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:26Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:28-12 RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 28-12, Cable; Product Range Itt Cannon - 99J3714 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 28-12, Cable; Product Range Itt Cannon
99J3714
Circular Connector, Plug, 28-12, Cable; Product Range Itt Cannon 99J3714
CIRCULAR CONNECTOR, PLUG, 28-12, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:26Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:28-12 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 28-12, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:26Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:28-12 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 99J3714
Product Name Circular Connector, Plug, 28-12, Cable; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-1589055-5 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 30 AWG
View Details