ITT Cannon Circular Connector, Plug, 28-11, Cable; Product Range Itt Cannon CA3106E28-11SB15

Description
CAB 22C 18#16 4#12 SKT PLUG
Request a Quote Datasheet
Description
CAB 22C 18#16 4#12 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3106E28-11SB15 - PEI-Genesis
Philadelphia, PA, United States
CAB 22C 18#16 4#12 SKT PLUG

CAB 22C 18#16 4#12 SKT PLUG

Buy Now
Circular Connector, Plug, 28-11, Cable; Product Range Itt Cannon - 99J3683 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 28-11, Cable; Product Range Itt Cannon
99J3683
Circular Connector, Plug, 28-11, Cable; Product Range Itt Cannon 99J3683
CIRCULAR CONNECTOR, PLUG, 28-11, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:22Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:28-11RoH S Compliant: No

CIRCULAR CONNECTOR, PLUG, 28-11, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:22Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:28-11RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3106E28-11SB15 99J3683
Product Name Circular Connector, Plug, 28-11, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 5 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Power Entry Modules (PEM) - 486-3-102-861-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details
Transducer Receptacles - PT1H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details