ITT Cannon Circular Connector, Plug, 28-11, Cable; Product Range Itt Cannon CA3106E28-11PXB

Description
CB 22C 4#12 18#16 PIN PLUG
Request a Quote Datasheet
Description
CB 22C 4#12 18#16 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3106E28-11PXB - PEI-Genesis
Philadelphia, PA, United States
CB 22C 4#12 18#16 PIN PLUG

CB 22C 4#12 18#16 PIN PLUG

Buy Now
Circular Connector, Plug, 28-11, Cable; Product Range Itt Cannon - 07P4626 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 28-11, Cable; Product Range Itt Cannon
07P4626
Circular Connector, Plug, 28-11, Cable; Product Range Itt Cannon 07P4626
CIRCULAR CONNECTOR, PLUG, 28-11, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:22Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:28-11 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 28-11, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:22Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:28-11 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3106E28-11PXB 07P4626
Product Name Circular Connector, Plug, 28-11, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-00103TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Spacer Module; Modular; E.g., For Bridging Commoned Terminal Blocks; Gray Wago - 52AC8369 - Newark, An Avnet Company
Specs
Connector Type Modular Connector and RJ Connector
View Details
2 suppliers