ITT Cannon Circular Connector, Plug, 28-11, Cable; Product Range Itt Cannon CA3106E28-11PBF80F0

Description
CA-BAYONET
Request a Quote Datasheet
Description
CA-BAYONET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3106E28-11PBF80F0 - PEI-Genesis
Philadelphia, PA, United States
CA-BAYONET

CA-BAYONET

Buy Now
Circular Connector, Plug, 28-11, Cable; Product Range Itt Cannon - 99J3648 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 28-11, Cable; Product Range Itt Cannon
99J3648
Circular Connector, Plug, 28-11, Cable; Product Range Itt Cannon 99J3648
CIRCULAR CONNECTOR, PLUG, 28-11, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:22Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 28-11, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:22Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3106E28-11PBF80F0 99J3648
Product Name Circular Connector, Plug, 28-11, Cable; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 3 PIN Straight Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
Mating Connector/Plugs - Bx6S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details