ITT Cannon Circular Connector, Plug, 28-11, Cable; Product Range Itt Cannon CA3106E28-11PB03

Description
CIRCULAR CONNECTOR, PLUG, 28-11, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:22Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:28-11 RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 28-11, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:22Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:28-11 RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 28-11, Cable; Product Range Itt Cannon - 99J3653 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 28-11, Cable; Product Range Itt Cannon
99J3653
Circular Connector, Plug, 28-11, Cable; Product Range Itt Cannon 99J3653
CIRCULAR CONNECTOR, PLUG, 28-11, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:22Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:28-11 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 28-11, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:22Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:28-11 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 99J3653
Product Name Circular Connector, Plug, 28-11, Cable; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 39.4103 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Contacts - 30-3405 - Powell Electronics, Inc.
Nicomatic North America
View Details
Between Series Adapters - BB-DGB9FT-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Powerpole ® 75/180 Retaining Pins 1 Block High - 110G19 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 350.0 amps
Contact Size (AWG) 16 AWG
View Details
5 suppliers