CIRCULAR CONNECTOR, PLUG, 28-10, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Reverse Bayonet RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 99J3638 |
| Product Name | Circular Connector, Plug, 28-10, Cable; Product Range Itt Cannon |
| Connector Type | Circular / Cylindrical Connectors |