ITT Cannon Circular Connector, Plug, 28-10, Cable; Product Range Itt Cannon CA3106E28-10SB15

Description
CIRCULAR CONNECTOR, PLUG, 28-10, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:28-10 RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 28-10, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:28-10 RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 28-10, Cable; Product Range Itt Cannon - 99J3640 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 28-10, Cable; Product Range Itt Cannon
99J3640
Circular Connector, Plug, 28-10, Cable; Product Range Itt Cannon 99J3640
CIRCULAR CONNECTOR, PLUG, 28-10, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:28-10 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 28-10, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:28-10 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 99J3640
Product Name Circular Connector, Plug, 28-10, Cable; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-1589065-7 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 30 AWG
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2002-2213/1000-488-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details