ITT Cannon
Er 28C 28#16 Pin Plug Itt Cannon
CA3106E24A28PF42
Description
ER 28C 28#16 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
ER 28C 28#16 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Er 28C 28#16 Pin Plug Itt Cannon
10AC6190
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CA3106E24A28PF42 |
10AC6190 |
|
Product Name
|
|
Er 28C 28#16 Pin Plug Itt Cannon |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Coaxial Connector
Voltage Rating
20000 volts
Current Rating
15.0 amps
View Details
Connector Type
Board Mount Connector
Geometry
Right Angle
Mounting
PC Mount
View Details
E-Z-HOOK, a division of Tektest, Inc.
Contact Size (AWG)
24 AWG
View Details