ITT Cannon
Cb 12C 12#12 Pin Plug Itt Cannon
CA3106E24A24P2BF42
Description
CB 12C 12#12 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
CB 12C 12#12 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Cb 12C 12#12 Pin Plug Itt Cannon
86T9179
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CA3106E24A24P2BF42 |
86T9179 |
|
Product Name
|
|
Cb 12C 12#12 Pin Plug Itt Cannon |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
2 suppliers