ITT Cannon Circular Connector, Plug, 24-9, Cable; Product Range Itt Cannon CA3106E24-9SBF80

Description
CAB 2C 2#4 SKT PLUG
Request a Quote Datasheet
Description
CAB 2C 2#4 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3106E24-9SBF80 - PEI-Genesis
Philadelphia, PA, United States
CAB 2C 2#4 SKT PLUG

CAB 2C 2#4 SKT PLUG

Buy Now
Circular Connector, Plug, 24-9, Cable; Product Range Itt Cannon - 92H2485 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 24-9, Cable; Product Range Itt Cannon
92H2485
Circular Connector, Plug, 24-9, Cable; Product Range Itt Cannon 92H2485
CIRCULAR CONNECTOR, PLUG, 24-9, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:24-9 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 24-9, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:24-9 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3106E24-9SBF80 92H2485
Product Name Circular Connector, Plug, 24-9, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

METRAL® - 10026155-004LF - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGF-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2001-1305-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers