ITT Cannon Circular Connector, Plug, 24-7, Cable; Product Range Itt Cannon CA3106E24-7SWB03

Description
CAB 16C 2#12 14#16 SKT PLUG
Request a Quote Datasheet
Description
CAB 16C 2#12 14#16 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3106E24-7SWB03 - PEI-Genesis
Philadelphia, PA, United States
CAB 16C 2#12 14#16 SKT PLUG

CAB 16C 2#12 14#16 SKT PLUG

Buy Now
Circular Connector, Plug, 24-7, Cable; Product Range Itt Cannon - 24K9632 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 24-7, Cable; Product Range Itt Cannon
24K9632
Circular Connector, Plug, 24-7, Cable; Product Range Itt Cannon 24K9632
CIRCULAR CONNECTOR, PLUG, 24-7, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:24-7 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 24-7, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:24-7 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3106E24-7SWB03 24K9632
Product Name Circular Connector, Plug, 24-7, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
D-Sub Connector Assemblies - 2262-A29300-015-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Surface Mount, Right Angle
View Details
Connector - Straight Pin Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
Mating Connector/Plugs - Bx6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details