ITT Cannon Circular Connector, Plug, 24-7, Cable; Product Range Itt Cannon CA3106E24-7PWBF80

Description
CA-BAYONET
Request a Quote
Description
CA-BAYONET
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector, Plug, 24-7, Cable, part number CA3106E24-7PWBF80, is designed for robust applications requiring a reliable connection. It features a straight plug shell style with a bayonet coupling mechanism, ensuring secure mating. The connector has a contact arrangement of 24-7, accommodating 2 contacts of size 12 and 14 contacts of size 16, all utilizing AWG crimp contact types. This connector is rated for a maximum contact rating of 22 A at +20 °C for size 15/15S/16/16S contacts and 41 A for size 25/12 contacts. It offers a low contact resistance of 6 mΩ for size 15/15S/16/16S and 3 mΩ for size 25/12. The operating voltage must comply with specific standards for voltages greater than 50V, and it has an insulator resistance exceeding 1000 MΩ. The connector is rated for ambient temperatures from -55°C to +125°C and is designed to meet IP67 and IP68 standards for water and dust resistance. It can withstand 500 hours of salt spray exposure and supports a minimum of 500 mating cycles. The shell is made from aluminum alloy with olive drab chromate plating, providing durability and corrosion resistance. This connector is suitable for applications requiring high reliability in harsh environments.

Datasheet Summary
Powered by GS/AI

The Circular Connector, Plug, 24-7, Cable, part number CA3106E24-7PWBF80, is designed for robust applications requiring a reliable connection. It features a straight plug shell style with a bayonet coupling mechanism, ensuring secure mating. The connector has a contact arrangement of 24-7, accommodating 2 contacts of size 12 and 14 contacts of size 16, all utilizing AWG crimp contact types. This connector is rated for a maximum contact rating of 22 A at +20 °C for size 15/15S/16/16S contacts and 41 A for size 25/12 contacts. It offers a low contact resistance of 6 mΩ for size 15/15S/16/16S and 3 mΩ for size 25/12. The operating voltage must comply with specific standards for voltages greater than 50V, and it has an insulator resistance exceeding 1000 MΩ. The connector is rated for ambient temperatures from -55°C to +125°C and is designed to meet IP67 and IP68 standards for water and dust resistance. It can withstand 500 hours of salt spray exposure and supports a minimum of 500 mating cycles. The shell is made from aluminum alloy with olive drab chromate plating, providing durability and corrosion resistance. This connector is suitable for applications requiring high reliability in harsh environments.

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3106E24-7PWBF80 - PEI-Genesis
Philadelphia, PA, United States
CA-BAYONET

CA-BAYONET

Buy Now
Circular Connector, Plug, 24-7, Cable; Product Range Itt Cannon - 24K9618 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 24-7, Cable; Product Range Itt Cannon
24K9618
Circular Connector, Plug, 24-7, Cable; Product Range Itt Cannon 24K9618
CIRCULAR CONNECTOR, PLUG, 24-7, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:24-7 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 24-7, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:24-7 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3106E24-7PWBF80 24K9618
Product Name Circular Connector, Plug, 24-7, Cable; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data