ITT Cannon Circular Connector, Plug, 24-7, Cable; Product Range Itt Cannon CA3106E24-7PB14

Description
CAB 2C 2#4 PIN PLUG
Request a Quote Datasheet
Description
CAB 2C 2#4 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3106E24-7PB14 - PEI-Genesis
Philadelphia, PA, United States
CAB 2C 2#4 PIN PLUG

CAB 2C 2#4 PIN PLUG

Buy Now
Circular Connector, Plug, 24-7, Cable; Product Range Itt Cannon - 99J3558 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 24-7, Cable; Product Range Itt Cannon
99J3558
Circular Connector, Plug, 24-7, Cable; Product Range Itt Cannon 99J3558
CIRCULAR CONNECTOR, PLUG, 24-7, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:24-7 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 24-7, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:24-7 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3106E24-7PB14 99J3558
Product Name Circular Connector, Plug, 24-7, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 026-6A05-SAB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Male / Plug
Termination BGA
Voltage Rating 750 volts
View Details
Terminal Blocks - 39.3217 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Din Rail, Channel - 2946-2002-1304-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 18 AWG
View Details