ITT Cannon Circular Connector, Plug, 24-7, Cable; Product Range Itt Cannon CA3106E24-7PB13

Description
CAB 16C 14#16 2#12 PIN PLUG
Request a Quote
Description
CAB 16C 14#16 2#12 PIN PLUG
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector, Plug, 24-7, from the CA Bayonet series by Cannon features a straight plug shell style and is designed for cable applications. It has a contact arrangement of 24-7, accommodating 16 contacts with solder cup type connections. The connector is constructed from an aluminum alloy shell with olive drab chromate over cadmium plating, ensuring durability and resistance to environmental factors. This connector is rated for a maximum contact rating of 41 A at +20 °C for size 25/12 contacts and 22 A for size 15/15S/16/16S contacts. It offers a high insulator resistance of over 1000 MΩ and can withstand a test voltage of 2000 Vrms. The operating temperature range is from -55°C to +125°C, making it suitable for various applications. The connector is designed to meet IP67 and IP68 standards for water and dust resistance, and it has been tested for 500 hours of salt spray resistance. With a minimum of 500 mating cycles, it provides reliable performance in demanding environments. The connector also features a bayonet coupling mechanism for secure connections.

Datasheet Summary
Powered by GS/AI

The Circular Connector, Plug, 24-7, from the CA Bayonet series by Cannon features a straight plug shell style and is designed for cable applications. It has a contact arrangement of 24-7, accommodating 16 contacts with solder cup type connections. The connector is constructed from an aluminum alloy shell with olive drab chromate over cadmium plating, ensuring durability and resistance to environmental factors. This connector is rated for a maximum contact rating of 41 A at +20 °C for size 25/12 contacts and 22 A for size 15/15S/16/16S contacts. It offers a high insulator resistance of over 1000 MΩ and can withstand a test voltage of 2000 Vrms. The operating temperature range is from -55°C to +125°C, making it suitable for various applications. The connector is designed to meet IP67 and IP68 standards for water and dust resistance, and it has been tested for 500 hours of salt spray resistance. With a minimum of 500 mating cycles, it provides reliable performance in demanding environments. The connector also features a bayonet coupling mechanism for secure connections.

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3106E24-7PB13 - PEI-Genesis
Philadelphia, PA, United States
CAB 16C 14#16 2#12 PIN PLUG

CAB 16C 14#16 2#12 PIN PLUG

Buy Now
Circular Connector, Plug, 24-7, Cable; Product Range Itt Cannon - 99J3557 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 24-7, Cable; Product Range Itt Cannon
99J3557
Circular Connector, Plug, 24-7, Cable; Product Range Itt Cannon 99J3557
CIRCULAR CONNECTOR, PLUG, 24-7, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:24-7 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 24-7, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:24-7 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3106E24-7PB13 99J3557
Product Name Circular Connector, Plug, 24-7, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Socket, PCB terminals, DIN Plug/Socket - 4850.2800 - SCHURTER Inc
Specs
Gender Male / Plug; Female / Jack
Termination PCB terminals silver plated
Mounting Screw-on mounting
wall thickness max. 2.0 mm
View Details
2 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-MMNM9-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details