The Circular Connector, Plug, 24-7, Cable, part number CA3106E24-7PB01, is designed for robust applications requiring reliable connectivity. It features a straight plug shell style with a bayonet coupling mechanism, ensuring secure connections. The connector has a contact arrangement of 24-7, accommodating 16 contacts, with a combination of size 25 and size 15 contacts. The connector is rated for a maximum current of 41 A for size 25 contacts and 22 A for size 15 contacts at +20 °C. It offers low contact resistance, with values of 3 mΩ for size 25 and 6 mΩ for size 15. The operating temperature range is from -55°C to +125°C, making it suitable for various environmental conditions. It is constructed from an aluminum alloy shell with olive drab chromate plating, providing durability and resistance to corrosion. The connector is also rated IP67 and IP68, indicating its capability to withstand dust and water ingress. With a minimum of 500 mating cycles, it is designed for longevity in demanding applications. Engineers considering this connector should note its compliance with relevant standards and its suitability for high-performance environments.
CAB 16C 14#16 2#12 PIN PLUG
CIRCULAR CONNECTOR, PLUG, 24-7, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts;
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon CA3106E24-7PB01 | 24K9614 |
| Product Name | Circular Connector, Plug, 24-7, Cable; Product Range Itt Cannon | |
| Gender | Male / Plug |