The Circular Connector, Plug, 24-5, Cable, part number CA3106E24-5SB15, is designed for robust applications requiring a reliable connection. It features a straight plug shell style with a bayonet coupling mechanism, ensuring secure mating. The connector has 16 contacts of size 16, suitable for AWG crimp connections, and is shielded to protect against electromagnetic interference. With a contact rating of 22 A at +20 °C and a low contact resistance of 6 mΩ, this connector is capable of handling significant electrical loads. It operates effectively within a temperature range of -55°C to +125°C and is rated for IP67 and IP68 ingress protection, making it suitable for harsh environments. The connector also demonstrates excellent salt spray resistance for up to 500 hours. Constructed from aluminum alloy with olive drab chromate plating, it offers durability and corrosion resistance. The insulator material provides high insulator resistance exceeding 1000 MΩ, ensuring reliable performance. This connector is ideal for applications that require a secure, weather-resistant connection in demanding conditions.
CAB 16C 14#16 SKT PLUG
CIRCULAR CONNECTOR, PLUG, 24-5, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts;
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon CA3106E24-5SB15 | 79R9771 |
| Product Name | Circular Connector, Plug, 24-5, Cable; Product Range Itt Cannon | |
| Gender | Male / Plug |