ITT Cannon
Er 16C 16#16 Pin Plug Itt Cannon
CA3106E24-5PXF80
Description
ER 16C 16#16 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
ER 16C 16#16 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Er 16C 16#16 Pin Plug Itt Cannon
85W4129
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CA3106E24-5PXF80 |
85W4129 |
|
Product Name
|
|
Er 16C 16#16 Pin Plug Itt Cannon |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Military Connector
Gender
Female / Jack
Contact Size (AWG)
20 AWG
View Details