ITT Cannon Circular Connector, Plug, 24-5, Cable; Product Range Itt Cannon CA3106E24-5PXB

Description
CANCA3106E24-5PXB
Request a Quote Datasheet
Description
CANCA3106E24-5PXB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3106E24-5PXB - PEI-Genesis
Philadelphia, PA, United States
CANCA3106E24-5PXB

CANCA3106E24-5PXB

Buy Now
Circular Connector, Plug, 24-5, Cable; Product Range Itt Cannon - 24K9595 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 24-5, Cable; Product Range Itt Cannon
24K9595
Circular Connector, Plug, 24-5, Cable; Product Range Itt Cannon 24K9595
CIRCULAR CONNECTOR, PLUG, 24-5, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:24-5 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 24-5, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:24-5 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3106E24-5PXB 24K9595
Product Name Circular Connector, Plug, 24-5, Cable; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3195-ND - DigiKey
Specs
Geometry Right Angle
Mounting Free Hanging (In-Line), Right Angle
Voltage Rating 250 volts
View Details
Connector - 3 PIN Straight Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
TNC Female Bulkhead Receptacle - 9316 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details