The Circular Connector, Plug, 24-5, from the CA Bayonet series by Itt Cannon features a straight plug shell style and a pin gender configuration. It has a contact arrangement of 24-5, accommodating 16 contacts of size 16, which are crimp type. The connector is designed for robust applications, with a contact rating of 22 A at +20 °C and a contact resistance of 6 mΩ. It operates effectively at ambient temperatures ranging from -55°C to +125°C and is rated for IP67 and IP68 protection, ensuring resistance to dust and water ingress. The shell is constructed from aluminum alloy with olive drab chromate plating over cadmium, providing durability and corrosion resistance. The insulator material is CR-Elastomere, and the connector can withstand a test voltage of 2000 Vrms. It is important to note that contacts are not included with the connector, and it requires specific harnessing information for assembly. This connector is suitable for applications that demand high reliability and environmental resistance.
CAB 16C 16#16 PIN PLUG
CIRCULAR CONNECTOR, PLUG, 24-5, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts;
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon CA3106E24-5PBF80F42F0 | 24K9586 |
| Product Name | Circular Connector, Plug, 24-5, Cable; Product Range Itt Cannon | |
| Gender | Male / Plug |