ITT Cannon Circular Connector, Plug, 24-2, Cable; Product Range Itt Cannon CA3106E24-2PBF85

Description
CAB 7C 7#12 PIN PLUG
Request a Quote Datasheet
Description
CAB 7C 7#12 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3106E24-2PBF85 - PEI-Genesis
Philadelphia, PA, United States
CAB 7C 7#12 PIN PLUG

CAB 7C 7#12 PIN PLUG

Buy Now
Circular Connector, Plug, 24-2, Cable; Product Range Itt Cannon - 24K9516 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 24-2, Cable; Product Range Itt Cannon
24K9516
Circular Connector, Plug, 24-2, Cable; Product Range Itt Cannon 24K9516
CIRCULAR CONNECTOR, PLUG, 24-2, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:24-2 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 24-2, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:24-2 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3106E24-2PBF85 24K9516
Product Name Circular Connector, Plug, 24-2, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Small Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
P60/P50 Backplane Power Connectors (Right Angle Plug) - 80321-1A01S10D01B71DPG2A-A003 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Geometry Right Angle
View Details
50 Ohm TNC 90° Plug - 190409(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Right Angle
View Details
PCB Cable Mount Twinax Connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Coaxial Connector; Military Connector
View Details