ITT Cannon Circular Connector, Plug, 24-28, Cable; Product Range Itt Cannon CA3106E24-28SBF80F97A176

Description
CA3106E24-28SBF80F97 A176
Request a Quote Datasheet
Description
CA3106E24-28SBF80F97 A176
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CA3106E24-28SBF80F97 A176

CA3106E24-28SBF80F97A176

Buy Now
Circular Connector, Plug, 24-28, Cable; Product Range Itt Cannon - 30K8502 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 24-28, Cable; Product Range Itt Cannon
30K8502
Circular Connector, Plug, 24-28, Cable; Product Range Itt Cannon 30K8502
CIRCULAR CONNECTOR, PLUG, 24-28, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:24Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:24-28RoH S Compliant: No

CIRCULAR CONNECTOR, PLUG, 24-28, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:24Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:24-28RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3106E24-28SBF80F97A176 30K8502
Product Name Circular Connector, Plug, 24-28, Cable; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data