ITT Cannon Circular Connector, Plug, 24-28, Cable; Product Range Itt Cannon CA3106E24-28PYBF80A176

Description
CA-BAYONET
Request a Quote Datasheet
Description
CA-BAYONET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CA-BAYONET

CA-BAYONET

Buy Now
Circular Connector, Plug, 24-28, Cable; Product Range Itt Cannon - 30K8490 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 24-28, Cable; Product Range Itt Cannon
30K8490
Circular Connector, Plug, 24-28, Cable; Product Range Itt Cannon 30K8490
CIRCULAR CONNECTOR, PLUG, 24-28, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:24Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:24-28 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 24-28, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:24Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:24-28 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3106E24-28PYBF80A176 30K8490
Product Name Circular Connector, Plug, 24-28, Cable; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-109-602-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers
Connector - Rolling Right Angle Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
E-Z-Flex 0.080″ Pin Socket to 0.040″ Pin Socket, Adapter - 9482 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details